NationSkander California Corporation R4A-2RS Bearing 1/4 Kit7939

Description
R4A-2RS Sealed Ball Bearing, R4A-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R4A-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 1/4" x 3/4" x 9/32" inch Inner Diameter: 1/4" inch Outer Diameter: 3/4" inch Width: 9/32" inch Dynamic load rating: 233.6 KGF Static load rating: 89.6 KGF Quantity: One Bearing
Description
R4A-2RS Sealed Ball Bearing, R4A-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R4A-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 1/4" x 3/4" x 9/32" inch Inner Diameter: 1/4" inch Outer Diameter: 3/4" inch Width: 9/32" inch Dynamic load rating: 233.6 KGF Static load rating: 89.6 KGF Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
R4A-2RS Bearing 1/4 - Kit7939 - NationSkander California Corporation
Anaheim, CA, USA
R4A-2RS Bearing 1/4
Kit7939
R4A-2RS Bearing 1/4 Kit7939
R4A-2RS Sealed Ball Bearing, R4A-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R4A-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 1/4" x 3/4" x 9/32" inch Inner Diameter: 1/4" inch Outer Diameter: 3/4" inch Width: 9/32" inch Dynamic load rating: 233.6 KGF Static load rating: 89.6 KGF Quantity: One Bearing

R4A-2RS Sealed Ball Bearing, R4A-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: R4A-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Dimensions: 1/4" x 3/4" x 9/32" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 3/4" inch
  • Width: 9/32" inch
  • Dynamic load rating: 233.6 KGF
  • Static load rating: 89.6 KGF
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7939
Product Name R4A-2RS Bearing 1/4
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details