NationSkander California Corporation 6207NR Bearing 35x72x17 Snap Ring Kit7937

Description
6207NR Ball Bearings with Snap Ring (C clip), this is a popular size that could be used in any application that uses this size 35mm x 72mm x 17mm. Bearings are made of Chrome Steel Item: Ball Bearings With Snap Ring Dimensions: 35*72*17 mm/Metric Dynamic load rating Cr: 25,700 N Static load rating Cor: 15,300 N Limiting Speed: Grease Lubrication: 9,800 RPM Oil Lubrication: 11,000 RPM
Description
6207NR Ball Bearings with Snap Ring (C clip), this is a popular size that could be used in any application that uses this size 35mm x 72mm x 17mm. Bearings are made of Chrome Steel Item: Ball Bearings With Snap Ring Dimensions: 35*72*17 mm/Metric Dynamic load rating Cr: 25,700 N Static load rating Cor: 15,300 N Limiting Speed: Grease Lubrication: 9,800 RPM Oil Lubrication: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6207NR Bearing 35x72x17 Snap Ring - Kit7937 - NationSkander California Corporation
Anaheim, CA, USA
6207NR Bearing 35x72x17 Snap Ring
Kit7937
6207NR Bearing 35x72x17 Snap Ring Kit7937
6207NR Ball Bearings with Snap Ring (C clip), this is a popular size that could be used in any application that uses this size 35mm x 72mm x 17mm. Bearings are made of Chrome Steel Item: Ball Bearings With Snap Ring Dimensions: 35*72*17 mm/Metric Dynamic load rating Cr: 25,700 N Static load rating Cor: 15,300 N Limiting Speed: Grease Lubrication: 9,800 RPM Oil Lubrication: 11,000 RPM

6207NR Ball Bearings with Snap Ring (C clip), this is a popular size that could be used in any application that uses this size 35mm x 72mm x 17mm. Bearings are made of Chrome Steel

  • Item: Ball Bearings With Snap Ring
  • Dimensions: 35*72*17 mm/Metric
  • Dynamic load rating Cr: 25,700 N
  • Static load rating Cor: 15,300 N
  • Limiting Speed:
    • Grease Lubrication: 9,800 RPM
    • Oil Lubrication: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7937
Product Name 6207NR Bearing 35x72x17 Snap Ring
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P3109G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details