NationSkander California Corporation 10 Sealed Bearing R2-2RS ABEC-5 1/8 kit793

Description
R2-2RS Sealed Ball Bearings (ABEC-5), R2-2RS is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32". R2-2RS Bearings are made of Chrome Steel, each R2-2RS bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, R2-2RS bearings are pre-lubricated with grease. Item: R2-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: Rubber Sealed Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 3/8" x 5/32" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Packing: 10 R2-2RS bearings in One plastic tube Equal: R2-2RS1 &R2-2RZ;
Description
R2-2RS Sealed Ball Bearings (ABEC-5), R2-2RS is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32". R2-2RS Bearings are made of Chrome Steel, each R2-2RS bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, R2-2RS bearings are pre-lubricated with grease. Item: R2-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: Rubber Sealed Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 3/8" x 5/32" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Packing: 10 R2-2RS bearings in One plastic tube Equal: R2-2RS1 &R2-2RZ;

Suppliers

Company
Product
Description
Supplier Links
10 Sealed Bearing R2-2RS ABEC-5 1/8 - kit793 - NationSkander California Corporation
Anaheim, CA, USA
10 Sealed Bearing R2-2RS ABEC-5 1/8
kit793
10 Sealed Bearing R2-2RS ABEC-5 1/8 kit793
R2-2RS Sealed Ball Bearings (ABEC-5), R2-2RS is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32". R2-2RS Bearings are made of Chrome Steel, each R2-2RS bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, R2-2RS bearings are pre-lubricated with grease. Item: R2-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: Rubber Sealed Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 3/8" x 5/32" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Packing: 10 R2-2RS bearings in One plastic tube Equal: R2-2RS1 &R2-2RZ;

R2-2RS Sealed Ball Bearings (ABEC-5), R2-2RS is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32". R2-2RS Bearings are made of Chrome Steel, each R2-2RS bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, R2-2RS bearings are pre-lubricated with grease.

  • Item: R2-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Rubber Sealed
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/8" x 3/8" x 5/32" inch English Size
  • ID (inner diameter)/Bore: 1/8" inch
  • OD (outer diameter): 3/8" inch
  • Width/Height/thickness: 5/32" inch
  • Quantity: 10 Bearings
  • Packing: 10 R2-2RS bearings in One plastic tube
  • Equal: R2-2RS1 &R2-2RZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit793
Product Name 10 Sealed Bearing R2-2RS ABEC-5 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details