NationSkander California Corporation Wholesale Lot 100 Kit7927

Description
Wholesale lot of 100 Stainless Steel skate ball bearings wiht Nylon cage, S608-2RS is a popular size that could be used in many skate applications that uses this size 8mm x 22mm x 7mm. S608-2RS Bearings are made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination. Item: S608-2RS Seald Ball Bearings Type: Deep Groove Ball Bearings Cage: Nylon Closures: Rubber Seals Material: Stainless Steel grade 440C Lubrication: Dry (smooth, free spin, fast and high velocity) Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8mm x 22mm x 7mm Most common applications: Skateboarding, inline skate, roller hockey and longboards Quantity: Lot of 100 Bearings Equal: 608-2RS1 &608-2RZ
Description
Wholesale lot of 100 Stainless Steel skate ball bearings wiht Nylon cage, S608-2RS is a popular size that could be used in many skate applications that uses this size 8mm x 22mm x 7mm. S608-2RS Bearings are made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination. Item: S608-2RS Seald Ball Bearings Type: Deep Groove Ball Bearings Cage: Nylon Closures: Rubber Seals Material: Stainless Steel grade 440C Lubrication: Dry (smooth, free spin, fast and high velocity) Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8mm x 22mm x 7mm Most common applications: Skateboarding, inline skate, roller hockey and longboards Quantity: Lot of 100 Bearings Equal: 608-2RS1 &608-2RZ

Suppliers

Company
Product
Description
Supplier Links
Wholesale Lot 100 - Kit7927 - NationSkander California Corporation
Anaheim, CA, USA
Wholesale Lot 100
Kit7927
Wholesale Lot 100 Kit7927
Wholesale lot of 100 Stainless Steel skate ball bearings wiht Nylon cage, S608-2RS is a popular size that could be used in many skate applications that uses this size 8mm x 22mm x 7mm. S608-2RS Bearings are made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination. Item: S608-2RS Seald Ball Bearings Type: Deep Groove Ball Bearings Cage: Nylon Closures: Rubber Seals Material: Stainless Steel grade 440C Lubrication: Dry (smooth, free spin, fast and high velocity) Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8mm x 22mm x 7mm Most common applications: Skateboarding, inline skate, roller hockey and longboards Quantity: Lot of 100 Bearings Equal: 608-2RS1 &608-2RZ

Wholesale lot of 100 Stainless Steel skate ball bearings wiht Nylon cage, S608-2RS is a popular size that could be used in many skate applications that uses this size 8mm x 22mm x 7mm. S608-2RS Bearings are made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination.

  • Item: S608-2RS Seald Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Cage: Nylon
  • Closures: Rubber Seals
  • Material: Stainless Steel grade 440C
  • Lubrication: Dry (smooth, free spin, fast and high velocity)
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8mm x 22mm x 7mm
  • Most common applications: Skateboarding, inline skate, roller hockey and longboards
  • Quantity: Lot of 100 Bearings
  • Equal: 608-2RS1 &608-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7927
Product Name Wholesale Lot 100
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details