Quality Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 4mm x 7mm x 2mm. Bearings are made of Stainless Steel and can rotate up to 100,000 rpm, .
Item: Open Ball Bearings
Quality: ABEC-3
Dimensions: 4*7*2 mm/Metric
ID (inner diameter)/Bore=4mm
OD (outer diameter)=7mm
Width/Height/thickne
ss=2mm
Size: 4mm x 7mm x 2mm
Type: Deep groove ball bearings
Material: Stainless Steel
Closures: Open
Quantity: One Bearing
KOYO: ML4007
NSK: MR74
NMB: L-740
Quality Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 4mm x 7mm x 2mm. Bearings are made of Stainless Steel and can rotate up to 100,000 rpm, .
- Item: Open Ball Bearings
- Quality: ABEC-3
- Dimensions: 4*7*2 mm/Metric
- ID (inner diameter)/Bore=4mm
- OD (outer diameter)=7mm
- Width/Height/thickness=2mm
- Size: 4mm x 7mm x 2mm
- Type: Deep groove ball bearings
- Material: Stainless Steel
- Closures: Open
- Quantity: One Bearing
- KOYO: ML4007
- NSK: MR74
- NMB: L-740