NationSkander California Corporation 10 Bearing 8x12x3.5 kit792

Description
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8 x 12 x 3.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 570 N Static load rating Cor: 300 N Limiting Speed: Grease Lubrication: 47,000 RPM
Description
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8 x 12 x 3.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 570 N Static load rating Cor: 300 N Limiting Speed: Grease Lubrication: 47,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 8x12x3.5 - kit792 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 8x12x3.5
kit792
10 Bearing 8x12x3.5 kit792
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 8 x 12 x 3.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 570 N Static load rating Cor: 300 N Limiting Speed: Grease Lubrication: 47,000 RPM

10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 8 x 12 x 3.5 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 570 N
  • Static load rating Cor: 300 N
  • Limiting Speed:
    • Grease Lubrication: 47,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit792
Product Name 10 Bearing 8x12x3.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
12mm Bore, 32mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details