NationSkander California Corporation 10 Bearing 2.5x8 Open 2.5x8x2.5 kit791

Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 2.5mm x 8mm x 2.5mm. Bearings are made of Chrome Steel. Item: Open Ball Bearings Type: Deep groove ball bearings Size: 2.5 x 8 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 150 N Limiting Speed: Grease Lubrication: 63,000 RPM
Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 2.5mm x 8mm x 2.5mm. Bearings are made of Chrome Steel. Item: Open Ball Bearings Type: Deep groove ball bearings Size: 2.5 x 8 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 150 N Limiting Speed: Grease Lubrication: 63,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 2.5x8 Open 2.5x8x2.5 - kit791 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 2.5x8 Open 2.5x8x2.5
kit791
10 Bearing 2.5x8 Open 2.5x8x2.5 kit791
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 2.5mm x 8mm x 2.5mm. Bearings are made of Chrome Steel. Item: Open Ball Bearings Type: Deep groove ball bearings Size: 2.5 x 8 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 150 N Limiting Speed: Grease Lubrication: 63,000 RPM

10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 2.5mm x 8mm x 2.5mm. Bearings are made of Chrome Steel.

  • Item: Open Ball Bearings
  • Type: Deep groove ball bearings
  • Size: 2.5 x 8 x 2.5 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 430 N
  • Static load rating Cor: 150 N
  • Limiting Speed:
    • Grease Lubrication: 63,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit791
Product Name 10 Bearing 2.5x8 Open 2.5x8x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details