NationSkander California Corporation 608 Full Ceramic Silicon Nitride Skate Bearing 8x22x7 Si3N4 Kit7901

Description
608 Full Ceramic Ball Bearing, the most common size in skate business is 8mm x 22mm x 7mm, the inner diameter is 8mm, outer diameter is 22mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 608 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 8 x 22 x 7 mm Quantity: One ball bearing
Description
608 Full Ceramic Ball Bearing, the most common size in skate business is 8mm x 22mm x 7mm, the inner diameter is 8mm, outer diameter is 22mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 608 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 8 x 22 x 7 mm Quantity: One ball bearing

Suppliers

Company
Product
Description
Supplier Links
608 Full Ceramic Silicon Nitride Skate Bearing 8x22x7 Si3N4 - Kit7901 - NationSkander California Corporation
Anaheim, CA, USA
608 Full Ceramic Silicon Nitride Skate Bearing 8x22x7 Si3N4
Kit7901
608 Full Ceramic Silicon Nitride Skate Bearing 8x22x7 Si3N4 Kit7901
608 Full Ceramic Ball Bearing, the most common size in skate business is 8mm x 22mm x 7mm, the inner diameter is 8mm, outer diameter is 22mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 608 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Balls: Si3N4 Ceramic (Silicon Nitride) Cage: PTFE Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 8 x 22 x 7 mm Quantity: One ball bearing

608 Full Ceramic Ball Bearing, the most common size in skate business is 8mm x 22mm x 7mm, the inner diameter is 8mm, outer diameter is 22mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 608 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: PTFE
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 6mm
  • Size: 8 x 22 x 7 mm
  • Quantity: One ball bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7901
Product Name 608 Full Ceramic Silicon Nitride Skate Bearing 8x22x7 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details