NationSkander California Corporation 608 Full Complement Skate Ceramic Bearing 8x22x7 Si3N4 Kit7900

Description
Silicon Nitride Full Ceramic 608 Ball Bearings, the most common size in skate business is 608, 8mm x 22mm x 7mm, the inner diameter is 8, outer diameter is 22 and the width is 7, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: Ball bearings Type: Silicon Nitride Full Ceramic Dimensions: 8*22*6 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=6mm Size: 8mm x 22mm x 7mm Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Balls: Si3N4 Ceramic (Silicon Nitride) Quantity: One ball bearing Cage: No Cage Non-Magnetic Non-Conductive
Description
Silicon Nitride Full Ceramic 608 Ball Bearings, the most common size in skate business is 608, 8mm x 22mm x 7mm, the inner diameter is 8, outer diameter is 22 and the width is 7, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: Ball bearings Type: Silicon Nitride Full Ceramic Dimensions: 8*22*6 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=6mm Size: 8mm x 22mm x 7mm Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Balls: Si3N4 Ceramic (Silicon Nitride) Quantity: One ball bearing Cage: No Cage Non-Magnetic Non-Conductive

Suppliers

Company
Product
Description
Supplier Links
608 Full Complement Skate Ceramic Bearing 8x22x7 Si3N4 - Kit7900 - NationSkander California Corporation
Anaheim, CA, USA
608 Full Complement Skate Ceramic Bearing 8x22x7 Si3N4
Kit7900
608 Full Complement Skate Ceramic Bearing 8x22x7 Si3N4 Kit7900
Silicon Nitride Full Ceramic 608 Ball Bearings, the most common size in skate business is 608, 8mm x 22mm x 7mm, the inner diameter is 8, outer diameter is 22 and the width is 7, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: Ball bearings Type: Silicon Nitride Full Ceramic Dimensions: 8*22*6 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=6mm Size: 8mm x 22mm x 7mm Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Balls: Si3N4 Ceramic (Silicon Nitride) Quantity: One ball bearing Cage: No Cage Non-Magnetic Non-Conductive

Silicon Nitride Full Ceramic 608 Ball Bearings, the most common size in skate business is 608, 8mm x 22mm x 7mm, the inner diameter is 8, outer diameter is 22 and the width is 7, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic.

  • Item: Ball bearings
  • Type: Silicon Nitride Full Ceramic
  • Dimensions: 8*22*6 mm/Metric
  • ID (inner diameter)/Bore=8mm
  • OD (outer diameter)=22mm
  • Width/Height/thickness=6mm
  • Size: 8mm x 22mm x 7mm
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Quantity: One ball bearing
  • Cage: No Cage
  • Non-Magnetic
  • Non-Conductive
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7900
Product Name 608 Full Complement Skate Ceramic Bearing 8x22x7 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS13762M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details