NationSkander California Corporation 10 Bearing 6701-2TS 12x18x4 Sealed kit790

Description
10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 4mm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Size: 12mm x 18mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube FITS: CORALLY C4 TOURING CAR FITS: SERPENT 9000 FITS: SERPENT 9000 RONT AXLE FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE OUTER FITS: SERPENT EXCLE (1:8) 4WD FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPORT)
Description
10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 4mm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Size: 12mm x 18mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube FITS: CORALLY C4 TOURING CAR FITS: SERPENT 9000 FITS: SERPENT 9000 RONT AXLE FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE OUTER FITS: SERPENT EXCLE (1:8) 4WD FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPORT)

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6701-2TS 12x18x4 Sealed - kit790 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6701-2TS 12x18x4 Sealed
kit790
10 Bearing 6701-2TS 12x18x4 Sealed kit790
10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 4mm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Size: 12mm x 18mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube FITS: CORALLY C4 TOURING CAR FITS: SERPENT 9000 FITS: SERPENT 9000 RONT AXLE FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE INNER FITS: SERPENT REAR AXLE OUTER FITS: SERPENT EXCLE (1:8) 4WD FITS: SERPENT IMPACT-2(2WD PRO) FITS: SERPENT IMPACT-2(2WD SPORT)

10 Double Sealed Ball Bearings, this is a popular size that could be used in many application that uses this size 12mm x 18mm x 4mm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Shields: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 12mm x 18mm x 4mm
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • FITS: CORALLY C4 TOURING CAR
  • FITS: SERPENT 9000
  • FITS: SERPENT 9000 RONT AXLE
  • FITS: SERPENT REAR AXLE INNER
  • FITS: SERPENT REAR AXLE INNER
  • FITS: SERPENT REAR AXLE OUTER
  • FITS: SERPENT EXCLE (1:8) 4WD
  • FITS: SERPENT IMPACT-2(2WD PRO)
  • FITS: SERPENT IMPACT-2(2WD SPORT)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit790
Product Name 10 Bearing 6701-2TS 12x18x4 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details