NationSkander California Corporation 10 Bearing 6702ZZ 15x21x4 kit789

Description
10 Ball Bearings 6702ZZ, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 15mm x 21mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Fits: Team Losi LST2 Trucks
Description
10 Ball Bearings 6702ZZ, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 15mm x 21mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Fits: Team Losi LST2 Trucks

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6702ZZ 15x21x4 - kit789 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6702ZZ 15x21x4
kit789
10 Bearing 6702ZZ 15x21x4 kit789
10 Ball Bearings 6702ZZ, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 15mm x 21mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Fits: Team Losi LST2 Trucks

10 Ball Bearings 6702ZZ, this is a popular size that could be used in many application that uses this size 15mm x 21mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 15mm x 21mm x 4mm
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • Fits: Team Losi LST2 Trucks
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit789
Product Name 10 Bearing 6702ZZ 15x21x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details
Ball Bearings - 2058831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details