NationSkander California Corporation 1633ZZ Kit7884

Description
1633ZZ Bearing is regular section, double Shielded, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1633ZZ bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1633ZZ bearing is lubricated with grease. Item: 1633ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Size: 5/8" x 1 3/4" x 1/2" inch Inner Diameter (ID): 5/8" inch Outer Diameter (OD): 1 3/4" inch Width/Height/Bridth (W/H/B): 1/2" inch Quantity: One Bearing Dynamic load rating: 2,109 LBS Static load rating: 1,150 LBS Equivalents: 1633-2Z and 1633Z Bearings
Description
1633ZZ Bearing is regular section, double Shielded, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1633ZZ bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1633ZZ bearing is lubricated with grease. Item: 1633ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Size: 5/8" x 1 3/4" x 1/2" inch Inner Diameter (ID): 5/8" inch Outer Diameter (OD): 1 3/4" inch Width/Height/Bridth (W/H/B): 1/2" inch Quantity: One Bearing Dynamic load rating: 2,109 LBS Static load rating: 1,150 LBS Equivalents: 1633-2Z and 1633Z Bearings

Suppliers

Company
Product
Description
Supplier Links
1633ZZ Kit7884
1633ZZ Bearing is regular section, double Shielded, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1633ZZ bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1633ZZ bearing is lubricated with grease. Item: 1633ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double shielded with Metal shields Z/ZZ/2Z Size: 5/8" x 1 3/4" x 1/2" inch Inner Diameter (ID): 5/8" inch Outer Diameter (OD): 1 3/4" inch Width/Height/Bridth (W/H/B): 1/2" inch Quantity: One Bearing Dynamic load rating: 2,109 LBS Static load rating: 1,150 LBS Equivalents: 1633-2Z and 1633Z Bearings

1633ZZ Bearing is regular section, double Shielded, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1633ZZ bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1633ZZ bearing is lubricated with grease.

  • Item: 1633ZZ Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Size: 5/8" x 1 3/4" x 1/2" inch
  • Inner Diameter (ID): 5/8" inch
  • Outer Diameter (OD): 1 3/4" inch
  • Width/Height/Bridth (W/H/B): 1/2" inch
  • Quantity: One Bearing
  • Dynamic load rating: 2,109 LBS
  • Static load rating: 1,150 LBS
  • Equivalents: 1633-2Z and 1633Z Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7884
Product Name 1633ZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details