NationSkander California Corporation 1628ZZ Kit7883

Description
1628ZZ Bearing is double Shielded, radial, deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1628ZZ bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1628ZZ bearing is lubricated with grease. Item: 1628ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Material: Chrome Steel Radial Clearance: C0 Closures: Double shielded with Metal shields Z/ZZ/2Z Lubrication: Self Lubricated (Grease) Bearing Inner Diameter (ID): 5/8" inch Outer Diameter (OD): 1 5/8" inch Width/Height/Bridth (W/H/B): 1/2" inch Size: 5/8" x 1 5/8" x 1/2" inch Quality: Electric motor quality Quantity: One Bearing Equivalents: 1628-2Z and 1628Z Bearings
Description
1628ZZ Bearing is double Shielded, radial, deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1628ZZ bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1628ZZ bearing is lubricated with grease. Item: 1628ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Material: Chrome Steel Radial Clearance: C0 Closures: Double shielded with Metal shields Z/ZZ/2Z Lubrication: Self Lubricated (Grease) Bearing Inner Diameter (ID): 5/8" inch Outer Diameter (OD): 1 5/8" inch Width/Height/Bridth (W/H/B): 1/2" inch Size: 5/8" x 1 5/8" x 1/2" inch Quality: Electric motor quality Quantity: One Bearing Equivalents: 1628-2Z and 1628Z Bearings

Suppliers

Company
Product
Description
Supplier Links
1628ZZ Kit7883
1628ZZ Bearing is double Shielded, radial, deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1628ZZ bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1628ZZ bearing is lubricated with grease. Item: 1628ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Material: Chrome Steel Radial Clearance: C0 Closures: Double shielded with Metal shields Z/ZZ/2Z Lubrication: Self Lubricated (Grease) Bearing Inner Diameter (ID): 5/8" inch Outer Diameter (OD): 1 5/8" inch Width/Height/Bridth (W/H/B): 1/2" inch Size: 5/8" x 1 5/8" x 1/2" inch Quality: Electric motor quality Quantity: One Bearing Equivalents: 1628-2Z and 1628Z Bearings

1628ZZ Bearing is double Shielded, radial, deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1628ZZ bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1628ZZ bearing is lubricated with grease.

  • Item: 1628ZZ Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Material: Chrome Steel
  • Radial Clearance: C0
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Lubrication: Self Lubricated (Grease) Bearing
  • Inner Diameter (ID): 5/8" inch
  • Outer Diameter (OD): 1 5/8" inch
  • Width/Height/Bridth (W/H/B): 1/2" inch
  • Size: 5/8" x 1 5/8" x 1/2" inch
  • Quality: Electric motor quality
  • Quantity: One Bearing
  • Equivalents: 1628-2Z and 1628Z Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7883
Product Name 1628ZZ
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS8737G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details