NationSkander California Corporation GE90ES-2RS Spherical Bushing Plain Bearing 90x130x60 Kit7880

Description
GE90ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 90mm, outer diameter is 130mm and the width is 60mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE90ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 90mm outer diameter (OD): 130mm Width/Height/thickne ss: 60mm Size: 90 x 130 x 60 mm Quantity: One Bearing Basic Dynamic Load Rating: 57,500 KGF Basic Static Load Rating: 345,000 KGF GE90ES-2RS=GE90D0-2R S
Description
GE90ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 90mm, outer diameter is 130mm and the width is 60mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE90ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 90mm outer diameter (OD): 130mm Width/Height/thickne ss: 60mm Size: 90 x 130 x 60 mm Quantity: One Bearing Basic Dynamic Load Rating: 57,500 KGF Basic Static Load Rating: 345,000 KGF GE90ES-2RS=GE90D0-2R S

Suppliers

Company
Product
Description
Supplier Links
GE90ES-2RS Spherical Bushing Plain Bearing 90x130x60 - Kit7880 - NationSkander California Corporation
Anaheim, CA, USA
GE90ES-2RS Spherical Bushing Plain Bearing 90x130x60
Kit7880
GE90ES-2RS Spherical Bushing Plain Bearing 90x130x60 Kit7880
GE90ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 90mm, outer diameter is 130mm and the width is 60mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE90ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 90mm outer diameter (OD): 130mm Width/Height/thickne ss: 60mm Size: 90 x 130 x 60 mm Quantity: One Bearing Basic Dynamic Load Rating: 57,500 KGF Basic Static Load Rating: 345,000 KGF GE90ES-2RS=GE90D0-2R S

GE90ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 90mm, outer diameter is 130mm and the width is 60mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: GE90ES-2RS Bearing
  • Type: Double Sealed Spherical Bushings Plain Bearing
  • Material: Carbon Steel
  • Closures: 2 Rubber Seals
  • inner Diameter (ID): 90mm
  • outer diameter (OD): 130mm
  • Width/Height/thickness: 60mm
  • Size: 90 x 130 x 60 mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 57,500 KGF
  • Basic Static Load Rating: 345,000 KGF
  • GE90ES-2RS=GE90D0-2RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7880
Product Name GE90ES-2RS Spherical Bushing Plain Bearing 90x130x60
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details