NationSkander California Corporation 10 Flanged Bearing 8x16 kit788

Description
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 4mm. Bearings are made of Stainless Steel. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Size: 8 x 16 x 4 mm Closures: 2 Metal Shields Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM
Description
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 4mm. Bearings are made of Stainless Steel. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Size: 8 x 16 x 4 mm Closures: 2 Metal Shields Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing 8x16 - kit788 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing 8x16
kit788
10 Flanged Bearing 8x16 kit788
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 4mm. Bearings are made of Stainless Steel. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Size: 8 x 16 x 4 mm Closures: 2 Metal Shields Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 4mm. Bearings are made of Stainless Steel.

  • Item: Flanged Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Size: 8 x 16 x 4 mm
  • Closures: 2 Metal Shields
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 42,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit788
Product Name 10 Flanged Bearing 8x16
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 2612689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F5018M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details