NationSkander California Corporation GE80ES-2RS Spherical Bushing Plain Bearing 80x120x55 Kit7879

Description
GE80ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 80mm, outer diameter is 120mm and the width is 55mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE80ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 80mm outer diameter (OD): 120mm Width/Height/thickne ss: 55mm Size: 80 x 120 x 55 mm Quantity: One Bearing Basic Dynamic Load Rating: 47,300 KGF Basic Static Load Rating: 284,000 KGF GE80ES-2RS=GE80D0-2R S
Description
GE80ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 80mm, outer diameter is 120mm and the width is 55mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE80ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 80mm outer diameter (OD): 120mm Width/Height/thickne ss: 55mm Size: 80 x 120 x 55 mm Quantity: One Bearing Basic Dynamic Load Rating: 47,300 KGF Basic Static Load Rating: 284,000 KGF GE80ES-2RS=GE80D0-2R S

Suppliers

Company
Product
Description
Supplier Links
GE80ES-2RS Spherical Bushing Plain Bearing 80x120x55 - Kit7879 - NationSkander California Corporation
Anaheim, CA, USA
GE80ES-2RS Spherical Bushing Plain Bearing 80x120x55
Kit7879
GE80ES-2RS Spherical Bushing Plain Bearing 80x120x55 Kit7879
GE80ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 80mm, outer diameter is 120mm and the width is 55mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: GE80ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 80mm outer diameter (OD): 120mm Width/Height/thickne ss: 55mm Size: 80 x 120 x 55 mm Quantity: One Bearing Basic Dynamic Load Rating: 47,300 KGF Basic Static Load Rating: 284,000 KGF GE80ES-2RS=GE80D0-2R S

GE80ES-2RS Double Sealed Spherical Plain Bearing, the inner race can swivel like a ball joint, the inner diameter is 80mm, outer diameter is 120mm and the width is 55mm, this is a popular size that could be used in many applications, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: GE80ES-2RS Bearing
  • Type: Double Sealed Spherical Bushings Plain Bearing
  • Material: Carbon Steel
  • Closures: 2 Rubber Seals
  • inner Diameter (ID): 80mm
  • outer diameter (OD): 120mm
  • Width/Height/thickness: 55mm
  • Size: 80 x 120 x 55 mm
  • Quantity: One Bearing
  • Basic Dynamic Load Rating: 47,300 KGF
  • Basic Static Load Rating: 284,000 KGF
  • GE80ES-2RS=GE80D0-2RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7879
Product Name GE80ES-2RS Spherical Bushing Plain Bearing 80x120x55
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 2058786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details