NationSkander California Corporation 6706 Full Ceramic Bearing 30x37x4 Kit7878

Description
6706 Full Ceramic zirconium oxide Ball Bearing, the inner diameter is 30mm, outer diameter is 37mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6706 Ball Bearing Type: zirconium oxide Full Ceramic Cage: PTFE Balls: ZrO2 Ceramic (zirconium oxide) Inner/outer races: ZrO2 Ceramic (zirconium oxide) Dimensions: 30mm x 37mm x 4mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 37mm Width/Height/thickne ss: 4mm Size: 30 x 37 x 4 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6706 Full Ceramic zirconium oxide Ball Bearing, the inner diameter is 30mm, outer diameter is 37mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6706 Ball Bearing Type: zirconium oxide Full Ceramic Cage: PTFE Balls: ZrO2 Ceramic (zirconium oxide) Inner/outer races: ZrO2 Ceramic (zirconium oxide) Dimensions: 30mm x 37mm x 4mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 37mm Width/Height/thickne ss: 4mm Size: 30 x 37 x 4 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6706 Full Ceramic Bearing 30x37x4 - Kit7878 - NationSkander California Corporation
Anaheim, CA, USA
6706 Full Ceramic Bearing 30x37x4
Kit7878
6706 Full Ceramic Bearing 30x37x4 Kit7878
6706 Full Ceramic zirconium oxide Ball Bearing, the inner diameter is 30mm, outer diameter is 37mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6706 Ball Bearing Type: zirconium oxide Full Ceramic Cage: PTFE Balls: ZrO2 Ceramic (zirconium oxide) Inner/outer races: ZrO2 Ceramic (zirconium oxide) Dimensions: 30mm x 37mm x 4mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 37mm Width/Height/thickne ss: 4mm Size: 30 x 37 x 4 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6706 Full Ceramic zirconium oxide Ball Bearing, the inner diameter is 30mm, outer diameter is 37mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6706 Ball Bearing
  • Type: zirconium oxide Full Ceramic
  • Cage: PTFE
  • Balls: ZrO2 Ceramic (zirconium oxide)
  • Inner/outer races: ZrO2 Ceramic (zirconium oxide)
  • Dimensions: 30mm x 37mm x 4mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 37mm
  • Width/Height/thickness: 4mm
  • Size: 30 x 37 x 4 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7878
Product Name 6706 Full Ceramic Bearing 30x37x4
Unlock Full Specs
to access all available technical data

Similar Products

25mm Bore, 52mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS5225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details