NationSkander California Corporation Full Ceramic Bearing 15x26x7 ZrO2 Kit7872

Description
Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 26mm and the width is 7mm, This a popular size that could be used in many applications. Item: 15x26x7 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: ZrO2 Ceramic Balls: ZrO2 Ceramic Cage: PTFE Dimensions: 15mm x 26mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 26mm Width/Height/thickne ss: 7mm Size: 15 x 26 x 7 mm Quantity: One Ball Bearing
Description
Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 26mm and the width is 7mm, This a popular size that could be used in many applications. Item: 15x26x7 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: ZrO2 Ceramic Balls: ZrO2 Ceramic Cage: PTFE Dimensions: 15mm x 26mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 26mm Width/Height/thickne ss: 7mm Size: 15 x 26 x 7 mm Quantity: One Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Full Ceramic Bearing 15x26x7 ZrO2 - Kit7872 - NationSkander California Corporation
Anaheim, CA, USA
Full Ceramic Bearing 15x26x7 ZrO2
Kit7872
Full Ceramic Bearing 15x26x7 ZrO2 Kit7872
Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 26mm and the width is 7mm, This a popular size that could be used in many applications. Item: 15x26x7 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: ZrO2 Ceramic Balls: ZrO2 Ceramic Cage: PTFE Dimensions: 15mm x 26mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 26mm Width/Height/thickne ss: 7mm Size: 15 x 26 x 7 mm Quantity: One Ball Bearing

Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 26mm and the width is 7mm, This a popular size that could be used in many applications.

  • Item: 15x26x7 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Inner/outer races: ZrO2 Ceramic
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Dimensions: 15mm x 26mm x 7mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 7mm
  • Size: 15 x 26 x 7 mm
  • Quantity: One Ball Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7872
Product Name Full Ceramic Bearing 15x26x7 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details