NationSkander California Corporation Ceramic Bearing 25x37x6 Si3N4 Kit7850

Description
High Quality ABEC-7 Bearings, Stainless Steel, Silicon Nitride ceramic balls. Item: Ball Bearing Type: Deep groove radial ball bearings Quality: ABEC-7 Material: Stainless Steel Balls: Silicon Nitride Ceramic (Si3N4) Closures: Rubber Sealed Dimensions: 25*37*6 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=37mm Width/Height/thickne ss=6mm Quantity: One Bearing
Description
High Quality ABEC-7 Bearings, Stainless Steel, Silicon Nitride ceramic balls. Item: Ball Bearing Type: Deep groove radial ball bearings Quality: ABEC-7 Material: Stainless Steel Balls: Silicon Nitride Ceramic (Si3N4) Closures: Rubber Sealed Dimensions: 25*37*6 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=37mm Width/Height/thickne ss=6mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
Ceramic Bearing 25x37x6 Si3N4 - Kit7850 - NationSkander California Corporation
Anaheim, CA, USA
Ceramic Bearing 25x37x6 Si3N4
Kit7850
Ceramic Bearing 25x37x6 Si3N4 Kit7850
High Quality ABEC-7 Bearings, Stainless Steel, Silicon Nitride ceramic balls. Item: Ball Bearing Type: Deep groove radial ball bearings Quality: ABEC-7 Material: Stainless Steel Balls: Silicon Nitride Ceramic (Si3N4) Closures: Rubber Sealed Dimensions: 25*37*6 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=37mm Width/Height/thickne ss=6mm Quantity: One Bearing

High Quality ABEC-7 Bearings, Stainless Steel, Silicon Nitride ceramic balls.

  • Item: Ball Bearing
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-7
  • Material: Stainless Steel
  • Balls: Silicon Nitride Ceramic (Si3N4)
  • Closures: Rubber Sealed
  • Dimensions: 25*37*6 mm/Metric
  • ID (inner diameter)/Bore=25mm
  • OD (outer diameter)=37mm
  • Width/Height/thickness=6mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7850
Product Name Ceramic Bearing 25x37x6 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details