NationSkander California Corporation 10 Bearing 698-2RS 8x19 Sealed 8x19x6 kit785

Description
Pack of 10 698-2RS Bearings, 698-2RS is a popular size that could be used in many application that uses this size 8mm x 19mm x 6mm. Each 698-2RS bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, 698-2RS bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove 698-2RS bearings 698-2RS Size: 8mm x 19mm x 6mm 698-2RS Closures: Rubber Seals 698RS 698-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 698-2RS Dynamic load rating Cr: 2,250 N Static load rating Cor: 910 N Limiting Speed: Grease Lubrication: 39,000 RPM
Description
Pack of 10 698-2RS Bearings, 698-2RS is a popular size that could be used in many application that uses this size 8mm x 19mm x 6mm. Each 698-2RS bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, 698-2RS bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove 698-2RS bearings 698-2RS Size: 8mm x 19mm x 6mm 698-2RS Closures: Rubber Seals 698RS 698-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 698-2RS Dynamic load rating Cr: 2,250 N Static load rating Cor: 910 N Limiting Speed: Grease Lubrication: 39,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 698-2RS 8x19 Sealed 8x19x6 - kit785 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 698-2RS 8x19 Sealed 8x19x6
kit785
10 Bearing 698-2RS 8x19 Sealed 8x19x6 kit785
Pack of 10 698-2RS Bearings, 698-2RS is a popular size that could be used in many application that uses this size 8mm x 19mm x 6mm. Each 698-2RS bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, 698-2RS bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove 698-2RS bearings 698-2RS Size: 8mm x 19mm x 6mm 698-2RS Closures: Rubber Seals 698RS 698-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 698-2RS Dynamic load rating Cr: 2,250 N Static load rating Cor: 910 N Limiting Speed: Grease Lubrication: 39,000 RPM

Pack of 10 698-2RS Bearings, 698-2RS is a popular size that could be used in many application that uses this size 8mm x 19mm x 6mm. Each 698-2RS bearing is rubber sealed from both sides to protect the bearing from dust or any possible contamination, 698-2RS bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove 698-2RS bearings
  • 698-2RS Size: 8mm x 19mm x 6mm
  • 698-2RS Closures: Rubber Seals 698RS
  • 698-2RS Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings 698-2RS
  • Dynamic load rating Cr: 2,250 N
  • Static load rating Cor: 910 N
  • Limiting Speed:
    • Grease Lubrication: 39,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit785
Product Name 10 Bearing 698-2RS 8x19 Sealed 8x19x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS1809G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details