NationSkander California Corporation SFR188ZZ Flanged Ceramic Bearing 1/4 Kit7849

Description
Hybrid ceramic Stainless steel Shielded bearing SFR188ZZ Bearing with Si3N4 Ceramic Balls ABEC-7 quality, Bearing SFR188ZZ is a popular size that could be used in many application that uses this size 1/4"x1/2", bearing is closed with 2 Metal Shields, to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing SFR188 has industrial packaging. Item: Double Shielded Flanged Ball Bearings Bearings Type: Deep groove Radial ball bearings Material: Stainless Steel SFR188ZZ Cage: Stainless Steel SFR188ZZ Balls: Si3N4 Ceramic Closures: Double Shielded Lubrication: Self Lubricated (Grease) SFR188ZZ Bearing Quality: ABEC-7 quality Inner Diameter (ID): 1/4" Outer Diameter (OD): 1/2" Width/Height/Bridth (W/H/B): 3/16" Size: 1/4" x 1/2" x 3/16" Quantity: One Bearing
Description
Hybrid ceramic Stainless steel Shielded bearing SFR188ZZ Bearing with Si3N4 Ceramic Balls ABEC-7 quality, Bearing SFR188ZZ is a popular size that could be used in many application that uses this size 1/4"x1/2", bearing is closed with 2 Metal Shields, to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing SFR188 has industrial packaging. Item: Double Shielded Flanged Ball Bearings Bearings Type: Deep groove Radial ball bearings Material: Stainless Steel SFR188ZZ Cage: Stainless Steel SFR188ZZ Balls: Si3N4 Ceramic Closures: Double Shielded Lubrication: Self Lubricated (Grease) SFR188ZZ Bearing Quality: ABEC-7 quality Inner Diameter (ID): 1/4" Outer Diameter (OD): 1/2" Width/Height/Bridth (W/H/B): 3/16" Size: 1/4" x 1/2" x 3/16" Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SFR188ZZ Flanged Ceramic Bearing 1/4 - Kit7849 - NationSkander California Corporation
Anaheim, CA, USA
SFR188ZZ Flanged Ceramic Bearing 1/4
Kit7849
SFR188ZZ Flanged Ceramic Bearing 1/4 Kit7849
Hybrid ceramic Stainless steel Shielded bearing SFR188ZZ Bearing with Si3N4 Ceramic Balls ABEC-7 quality, Bearing SFR188ZZ is a popular size that could be used in many application that uses this size 1/4"x1/2", bearing is closed with 2 Metal Shields, to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing SFR188 has industrial packaging. Item: Double Shielded Flanged Ball Bearings Bearings Type: Deep groove Radial ball bearings Material: Stainless Steel SFR188ZZ Cage: Stainless Steel SFR188ZZ Balls: Si3N4 Ceramic Closures: Double Shielded Lubrication: Self Lubricated (Grease) SFR188ZZ Bearing Quality: ABEC-7 quality Inner Diameter (ID): 1/4" Outer Diameter (OD): 1/2" Width/Height/Bridth (W/H/B): 3/16" Size: 1/4" x 1/2" x 3/16" Quantity: One Bearing

Hybrid ceramic Stainless steel Shielded bearing SFR188ZZ Bearing with Si3N4 Ceramic Balls ABEC-7 quality, Bearing SFR188ZZ is a popular size that could be used in many application that uses this size 1/4"x1/2", bearing is closed with 2 Metal Shields, to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing SFR188 has industrial packaging.

  • Item: Double Shielded Flanged Ball Bearings Bearings
  • Type: Deep groove Radial ball bearings
  • Material: Stainless Steel SFR188ZZ
  • Cage: Stainless Steel SFR188ZZ
  • Balls: Si3N4 Ceramic
  • Closures: Double Shielded
  • Lubrication: Self Lubricated (Grease) SFR188ZZ Bearing
  • Quality: ABEC-7 quality
  • Inner Diameter (ID): 1/4"
  • Outer Diameter (OD): 1/2"
  • Width/Height/Bridth (W/H/B): 3/16"
  • Size: 1/4" x 1/2" x 3/16"
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7849
Product Name SFR188ZZ Flanged Ceramic Bearing 1/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-9-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details
Ball Bearings - 2346929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details