NationSkander California Corporation SR168ZZ Ceramic Bearing 1/4 Kit7846

Description
High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR168ZZ High Speed Ball Bearings Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity: One Bearing
Description
High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR168ZZ High Speed Ball Bearings Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SR168ZZ Ceramic Bearing 1/4 - Kit7846 - NationSkander California Corporation
Anaheim, CA, USA
SR168ZZ Ceramic Bearing 1/4
Kit7846
SR168ZZ Ceramic Bearing 1/4 Kit7846
High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR168ZZ High Speed Ball Bearings Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity: One Bearing

High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearings with 7 solid SI3N4 Ceramic Balls, Bearing is made of

Stainless Steel and has Solid Ceramic balls (SI3N4).

  • Item: SR168ZZ High Speed Ball Bearings
  • Type: Deep groove ball bearings
  • Bearings: Stainless Steel
  • Quality: ABEC-7
  • Closures: 2 Metal Shields
  • Balls: SI3N4 Solid Ceramic
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7846
Product Name SR168ZZ Ceramic Bearing 1/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
View Details
Ball Bearings - 2058832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
15mm Bore, 35mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS3515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details