NationSkander California Corporation SR166ZZ Ceramic Bearing 3/16 Kit7845

Description
High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearing with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR166ZZ High Speed Ball Bearings Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity: One Bearing
Description
High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearing with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR166ZZ High Speed Ball Bearings Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SR166ZZ Ceramic Bearing 3/16 - Kit7845 - NationSkander California Corporation
Anaheim, CA, USA
SR166ZZ Ceramic Bearing 3/16
Kit7845
SR166ZZ Ceramic Bearing 3/16 Kit7845
High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearing with 7 solid SI3N4 Ceramic Balls, Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Item: SR166ZZ High Speed Ball Bearings Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: 2 Metal Shields Balls: SI3N4 Solid Ceramic Quantity: One Bearing

High quality Speed ABEC-7 Bearing that fits many applications. Stainless Steel bearing with 7 solid SI3N4 Ceramic Balls, Bearing is made of

Stainless Steel and has Solid Ceramic balls (SI3N4).

  • Item: SR166ZZ High Speed Ball Bearings
  • Type: Deep groove ball bearings
  • Bearings: Stainless Steel
  • Quality: ABEC-7
  • Closures: 2 Metal Shields
  • Balls: SI3N4 Solid Ceramic
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7845
Product Name SR166ZZ Ceramic Bearing 3/16
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3712WG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details