NationSkander California Corporation R10 Full Ceramic Bearing 5/8 Kit7842

Description
R10 Full Ceramic Ball Bearing, the inner diameter is 5/8", outer diameter is 1 3/8" and the width is 11/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R10 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 5/8" x 1 3/8" x 11/32" inch Inner Diameter: 5/8" inch Outer Diameter: 1 3/8" inch Width: 11/32" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
R10 Full Ceramic Ball Bearing, the inner diameter is 5/8", outer diameter is 1 3/8" and the width is 11/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R10 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 5/8" x 1 3/8" x 11/32" inch Inner Diameter: 5/8" inch Outer Diameter: 1 3/8" inch Width: 11/32" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R10 Full Ceramic Bearing 5/8 - Kit7842 - NationSkander California Corporation
Anaheim, CA, USA
R10 Full Ceramic Bearing 5/8
Kit7842
R10 Full Ceramic Bearing 5/8 Kit7842
R10 Full Ceramic Ball Bearing, the inner diameter is 5/8", outer diameter is 1 3/8" and the width is 11/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R10 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 5/8" x 1 3/8" x 11/32" inch Inner Diameter: 5/8" inch Outer Diameter: 1 3/8" inch Width: 11/32" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R10 Full Ceramic Ball Bearing, the inner diameter is 5/8", outer diameter is 1 3/8" and the width is 11/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R10 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 5/8" x 1 3/8" x 11/32" inch
  • Inner Diameter: 5/8" inch
  • Outer Diameter: 1 3/8" inch
  • Width: 11/32" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7842
Product Name R10 Full Ceramic Bearing 5/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Ball Bearings - 2612580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS1809G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details