NationSkander California Corporation R1212 Full Ceramic Bearing 1/2 Kit7841

Description
Full Ceramic R1212 Ball Bearings, the inner diameter is 1/2", outer diameter is 3/4" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R1212 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/2" x 3/4" x 5/32" inch Inner Diameter: 1/2" inch Outer Diameter: 3/4" inch Width: 5/32" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
Full Ceramic R1212 Ball Bearings, the inner diameter is 1/2", outer diameter is 3/4" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R1212 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/2" x 3/4" x 5/32" inch Inner Diameter: 1/2" inch Outer Diameter: 3/4" inch Width: 5/32" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R1212 Full Ceramic Bearing 1/2 - Kit7841 - NationSkander California Corporation
Anaheim, CA, USA
R1212 Full Ceramic Bearing 1/2
Kit7841
R1212 Full Ceramic Bearing 1/2 Kit7841
Full Ceramic R1212 Ball Bearings, the inner diameter is 1/2", outer diameter is 3/4" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R1212 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/2" x 3/4" x 5/32" inch Inner Diameter: 1/2" inch Outer Diameter: 3/4" inch Width: 5/32" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Full Ceramic R1212 Ball Bearings, the inner diameter is 1/2", outer diameter is 3/4" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R1212 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 1/2" x 3/4" x 5/32" inch
  • Inner Diameter: 1/2" inch
  • Outer Diameter: 3/4" inch
  • Width: 5/32" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7841
Product Name R1212 Full Ceramic Bearing 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-35-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details