NationSkander California Corporation 10 kit784

Description
FR4ZZ Flanged Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR4ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 5/8" x 0.196" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 0.196" inch Quantity: 10 Bearings Dynamic load rating: 335 LBS Static load rating: 139 LBS Equal: FR4-2Z &FR4-ZZ; Most common application: RC Associated RC500 (Gas)
Description
FR4ZZ Flanged Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR4ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 5/8" x 0.196" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 0.196" inch Quantity: 10 Bearings Dynamic load rating: 335 LBS Static load rating: 139 LBS Equal: FR4-2Z &FR4-ZZ; Most common application: RC Associated RC500 (Gas)

Suppliers

Company
Product
Description
Supplier Links
FR4ZZ Flanged Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR4ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 5/8" x 0.196" English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 0.196" inch Quantity: 10 Bearings Dynamic load rating: 335 LBS Static load rating: 139 LBS Equal: FR4-2Z &FR4-ZZ; Most common application: RC Associated RC500 (Gas)

FR4ZZ Flanged Shielded Ball Bearings, the inner diameter is 1/4", outer diameter is 5/8" and the width is 0.196", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: FR4ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/4" x 5/8" x 0.196" English Size
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 5/8" inch
  • Width/Height/thickness: 0.196" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 335 LBS
  • Static load rating: 139 LBS
  • Equal: FR4-2Z &FR4-ZZ;
  • Most common application: RC Associated RC500 (Gas)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit784
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
Ball Bearings - 2346876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS1809 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details