NationSkander California Corporation R2 Full Ceramic Bearing 1/8 Kit7837

Description
R2 Full Ceramic Ball Bearing, the inner diameter is 1/8", outer diameter is 3/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R2 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/8" x 3/8" x 5/32" inch Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 5/32" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
R2 Full Ceramic Ball Bearing, the inner diameter is 1/8", outer diameter is 3/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R2 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/8" x 3/8" x 5/32" inch Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 5/32" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R2 Full Ceramic Bearing 1/8 - Kit7837 - NationSkander California Corporation
Anaheim, CA, USA
R2 Full Ceramic Bearing 1/8
Kit7837
R2 Full Ceramic Bearing 1/8 Kit7837
R2 Full Ceramic Ball Bearing, the inner diameter is 1/8", outer diameter is 3/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R2 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1/8" x 3/8" x 5/32" inch Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 5/32" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R2 Full Ceramic Ball Bearing, the inner diameter is 1/8", outer diameter is 3/8" and the width is 5/32", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R2 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 1/8" x 3/8" x 5/32" inch
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 3/8" inch
  • Width: 5/32" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7837
Product Name R2 Full Ceramic Bearing 1/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 291583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details