NationSkander California Corporation 6905-2RS Ball Bearing Hybrid Ceramic 25x42x9 Sealed Si3N4 Kit7835

Description
6905-2RS Hybrid ceramic chrome steel sealed bearing Bearing with Si3N4 Ceramic Balls Electric motor quality, 6905-2RS Bearing is a popular size that could be used in many application that uses this size 25mm x 42mm x 9mm, each 6905-2RS bearing is closed with 2 Rubber Seals, bearing is double sealed, bearing is one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, 6905-2RS Bearing has industrial packaging. Item: 6905-2RS Ball Bearing Type: Deep groove Radial ball bearing Quality: Electric motor Material: Chrome Steel Cage: Nylon Balls: Si3N4 Silicon Nitride Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Radial Clearance: C3 Dimensions: 25*42*9 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=42mm Width/Height/thickne ss=9mm Size: 25mm x 42mm x 9mm Quantity: One Bearing Equivalents: 61905-2RS1/61905RS1 Bearings
Description
6905-2RS Hybrid ceramic chrome steel sealed bearing Bearing with Si3N4 Ceramic Balls Electric motor quality, 6905-2RS Bearing is a popular size that could be used in many application that uses this size 25mm x 42mm x 9mm, each 6905-2RS bearing is closed with 2 Rubber Seals, bearing is double sealed, bearing is one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, 6905-2RS Bearing has industrial packaging. Item: 6905-2RS Ball Bearing Type: Deep groove Radial ball bearing Quality: Electric motor Material: Chrome Steel Cage: Nylon Balls: Si3N4 Silicon Nitride Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Radial Clearance: C3 Dimensions: 25*42*9 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=42mm Width/Height/thickne ss=9mm Size: 25mm x 42mm x 9mm Quantity: One Bearing Equivalents: 61905-2RS1/61905RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
6905-2RS Ball Bearing Hybrid Ceramic 25x42x9 Sealed Si3N4 - Kit7835 - NationSkander California Corporation
Anaheim, CA, USA
6905-2RS Ball Bearing Hybrid Ceramic 25x42x9 Sealed Si3N4
Kit7835
6905-2RS Ball Bearing Hybrid Ceramic 25x42x9 Sealed Si3N4 Kit7835
6905-2RS Hybrid ceramic chrome steel sealed bearing Bearing with Si3N4 Ceramic Balls Electric motor quality, 6905-2RS Bearing is a popular size that could be used in many application that uses this size 25mm x 42mm x 9mm, each 6905-2RS bearing is closed with 2 Rubber Seals, bearing is double sealed, bearing is one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, 6905-2RS Bearing has industrial packaging. Item: 6905-2RS Ball Bearing Type: Deep groove Radial ball bearing Quality: Electric motor Material: Chrome Steel Cage: Nylon Balls: Si3N4 Silicon Nitride Ceramic Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Radial Clearance: C3 Dimensions: 25*42*9 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=42mm Width/Height/thickne ss=9mm Size: 25mm x 42mm x 9mm Quantity: One Bearing Equivalents: 61905-2RS1/61905RS1 Bearings

6905-2RS Hybrid ceramic chrome steel sealed bearing Bearing with Si3N4 Ceramic Balls Electric motor quality, 6905-2RS Bearing is a popular size that could be used in many application that uses this size 25mm x 42mm x 9mm, each 6905-2RS bearing is closed with 2 Rubber Seals, bearing is double sealed, bearing is one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, 6905-2RS Bearing has industrial packaging.

  • Item: 6905-2RS Ball Bearing
  • Type: Deep groove Radial ball bearing
  • Quality: Electric motor
  • Material: Chrome Steel
  • Cage: Nylon
  • Balls: Si3N4 Silicon Nitride Ceramic
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease)
  • Radial Clearance: C3
  • Dimensions: 25*42*9 mm/Metric
  • ID (inner diameter)/Bore=25mm
  • OD (outer diameter)=42mm
  • Width/Height/thickness=9mm
  • Size: 25mm x 42mm x 9mm
  • Quantity: One Bearing
  • Equivalents: 61905-2RS1/61905RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7835
Product Name 6905-2RS Ball Bearing Hybrid Ceramic 25x42x9 Sealed Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details