NationSkander California Corporation 688 Full Complement Ceramic Bearing 8x16x5 Si3N4 Kit7833

Description
688 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 8mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 688 Ball Bearing Type: Silicon Nitride Full Ceramic Ball Bearing Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 8mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 8 x 16 x 5 mm Quantity: One Bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive
Description
688 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 8mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 688 Ball Bearing Type: Silicon Nitride Full Ceramic Ball Bearing Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 8mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 8 x 16 x 5 mm Quantity: One Bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

Suppliers

Company
Product
Description
Supplier Links
688 Full Complement Ceramic Bearing 8x16x5 Si3N4 - Kit7833 - NationSkander California Corporation
Anaheim, CA, USA
688 Full Complement Ceramic Bearing 8x16x5 Si3N4
Kit7833
688 Full Complement Ceramic Bearing 8x16x5 Si3N4 Kit7833
688 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 8mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 688 Ball Bearing Type: Silicon Nitride Full Ceramic Ball Bearing Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 8mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 8 x 16 x 5 mm Quantity: One Bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

688 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 8mm, outer diameter is 16mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic.

  • Item: 688 Ball Bearing
  • Type: Silicon Nitride Full Ceramic Ball Bearing
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: No Cage
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Dimensions: 8mm x 16mm x 5mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 16mm
  • Width/Height/thickness: 5mm
  • Size: 8 x 16 x 5 mm
  • Quantity: One Bearing
  • Highest Temperature: 1472 Degrees F
  • Non-Magnetic
  • Non-Conductive
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7833
Product Name 688 Full Complement Ceramic Bearing 8x16x5 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details
Ball Bearings - 2058819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P5012G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details