NationSkander California Corporation 6803 Full Complement Ceramic Bearing 17x26x5 Si3N4 Kit7831

Description
6803 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 6803 Ball Bearing Type: Full Ceramic Silicon Nitride Bearing Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Size: 17 x 26 x 5 mm Quantity: One Bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive
Description
6803 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 6803 Ball Bearing Type: Full Ceramic Silicon Nitride Bearing Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Size: 17 x 26 x 5 mm Quantity: One Bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

Suppliers

Company
Product
Description
Supplier Links
6803 Full Complement Ceramic Bearing 17x26x5 Si3N4 - Kit7831 - NationSkander California Corporation
Anaheim, CA, USA
6803 Full Complement Ceramic Bearing 17x26x5 Si3N4
Kit7831
6803 Full Complement Ceramic Bearing 17x26x5 Si3N4 Kit7831
6803 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 6803 Ball Bearing Type: Full Ceramic Silicon Nitride Bearing Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Balls: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Size: 17 x 26 x 5 mm Quantity: One Bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

6803 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic.

  • Item: 6803 Ball Bearing
  • Type: Full Ceramic Silicon Nitride Bearing
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Cage: No Cage
  • Dimensions: 17mm x 26mm x 5mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 5mm
  • Size: 17 x 26 x 5 mm
  • Quantity: One Bearing
  • Highest Temperature: 1472 Degrees F
  • Non-Magnetic
  • Non-Conductive
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7831
Product Name 6803 Full Complement Ceramic Bearing 17x26x5 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details