NationSkander California Corporation 10 Bearing 6x12 kit783

Description
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 12mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 710 N Static load rating Cor: 290 N Limiting Speed: Grease Lubrication: 49,000 RPM
Description
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 12mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 710 N Static load rating Cor: 290 N Limiting Speed: Grease Lubrication: 49,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6x12 - kit783 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6x12
kit783
10 Bearing 6x12 kit783
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 12mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 710 N Static load rating Cor: 290 N Limiting Speed: Grease Lubrication: 49,000 RPM

10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 6mm x 12mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 710 N
  • Static load rating Cor: 290 N
  • Limiting Speed:
    • Grease Lubrication: 49,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit783
Product Name 10 Bearing 6x12
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details