NationSkander California Corporation 699 Full Ceramic Bearing 9x20x6 Kit7828

Description
699 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 9mm, outer diameter is 20mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 699 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 9mm x 20mm x 6mm/Metric ID (inner diameter)/Bore: 9mm OD (outer diameter): 20mm Width/Height/thickne ss: 6mm Size: 9 x 20 x 6 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
699 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 9mm, outer diameter is 20mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 699 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 9mm x 20mm x 6mm/Metric ID (inner diameter)/Bore: 9mm OD (outer diameter): 20mm Width/Height/thickne ss: 6mm Size: 9 x 20 x 6 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
699 Full Ceramic Bearing 9x20x6 - Kit7828 - NationSkander California Corporation
Anaheim, CA, USA
699 Full Ceramic Bearing 9x20x6
Kit7828
699 Full Ceramic Bearing 9x20x6 Kit7828
699 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 9mm, outer diameter is 20mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 699 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 9mm x 20mm x 6mm/Metric ID (inner diameter)/Bore: 9mm OD (outer diameter): 20mm Width/Height/thickne ss: 6mm Size: 9 x 20 x 6 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

699 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 9mm, outer diameter is 20mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 699 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE Cage
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 9mm x 20mm x 6mm/Metric
  • ID (inner diameter)/Bore: 9mm
  • OD (outer diameter): 20mm
  • Width/Height/thickness: 6mm
  • Size: 9 x 20 x 6 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7828
Product Name 699 Full Ceramic Bearing 9x20x6
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
Ball Bearings - 1883291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS1504G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details