1206 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.This type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic.
Item: 1206 Ball Bearing
Type: Full Ceramic Self Aligning Ball Bearing
Dimensions: 30mm x 62mm x 16mm/Metric
ID (inner diameter)/Bore: 30mm
OD (outer diameter): 62mm
Width/Height/thickne
ss: 16mm
Size: 30 x 62 x 16 mm
Quantity: One Ball Bearing
1206 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.This type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic.
- Item: 1206 Ball Bearing
- Type: Full Ceramic Self Aligning Ball Bearing
- Dimensions: 30mm x 62mm x 16mm/Metric
- ID (inner diameter)/Bore: 30mm
- OD (outer diameter): 62mm
- Width/Height/thickness: 16mm
- Size: 30 x 62 x 16 mm
- Quantity: One Ball Bearing