NationSkander California Corporation 608 Full Ceramic Skate Bearing ZrO2/Si3N4 8x22x7 Kit7825

Description
Full Ceramic Skate bearings that works in all skate applications like skateboard, inline skate, rollerblades, roller hockey, and even the 8mm quad rollers. These bearings can be used inline skate, rollerblade and roller hockey. These bearings are to be used for races and competitions, you will need 8 bearings for skateboards and 16 for all other skate applications. Item: 608 skate bearings Type: Full Ceramic Bearing Size: 8mm x 22mm x 7mm Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Inner/outer races: ZrO2 (zirconium oxide) Ceramic Balls: Si3n4 (silicon nitride) Ceramic Quantity: One ball bearing Cage: PTFE Closures: Open Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
Full Ceramic Skate bearings that works in all skate applications like skateboard, inline skate, rollerblades, roller hockey, and even the 8mm quad rollers. These bearings can be used inline skate, rollerblade and roller hockey. These bearings are to be used for races and competitions, you will need 8 bearings for skateboards and 16 for all other skate applications. Item: 608 skate bearings Type: Full Ceramic Bearing Size: 8mm x 22mm x 7mm Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Inner/outer races: ZrO2 (zirconium oxide) Ceramic Balls: Si3n4 (silicon nitride) Ceramic Quantity: One ball bearing Cage: PTFE Closures: Open Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
608 Full Ceramic Skate Bearing ZrO2/Si3N4 8x22x7 - Kit7825 - NationSkander California Corporation
Anaheim, CA, USA
608 Full Ceramic Skate Bearing ZrO2/Si3N4 8x22x7
Kit7825
608 Full Ceramic Skate Bearing ZrO2/Si3N4 8x22x7 Kit7825
Full Ceramic Skate bearings that works in all skate applications like skateboard, inline skate, rollerblades, roller hockey, and even the 8mm quad rollers. These bearings can be used inline skate, rollerblade and roller hockey. These bearings are to be used for races and competitions, you will need 8 bearings for skateboards and 16 for all other skate applications. Item: 608 skate bearings Type: Full Ceramic Bearing Size: 8mm x 22mm x 7mm Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Inner/outer races: ZrO2 (zirconium oxide) Ceramic Balls: Si3n4 (silicon nitride) Ceramic Quantity: One ball bearing Cage: PTFE Closures: Open Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Full Ceramic Skate bearings that works in all skate applications like skateboard, inline skate, rollerblades, roller hockey, and even the 8mm quad rollers. These bearings can be used inline skate, rollerblade and roller hockey. These bearings are to be used for races and competitions, you will need 8 bearings for skateboards and 16 for all other skate applications.

  • Item: 608 skate bearings
  • Type: Full Ceramic
  • Bearing Size: 8mm x 22mm x 7mm
  • Dimensions: 8*22*7 mm/Metric
  • ID (inner diameter)/Bore=8mm
  • OD (outer diameter)=22mm
  • Width/Height/thickness=7mm
  • Inner/outer races: ZrO2 (zirconium oxide) Ceramic
  • Balls: Si3n4 (silicon nitride) Ceramic
  • Quantity: One ball bearing
  • Cage: PTFE
  • Closures: Open
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7825
Product Name 608 Full Ceramic Skate Bearing ZrO2/Si3N4 8x22x7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Ball Bearings - 2612681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details