NationSkander California Corporation S6700ZZ Ceramic Bearing ABEC-5 Kit7822

Description
S6700ZZ Hybrid Ceramic Stainless Steel Ball Bearing and ceramic balls ABEC-5 quality, S6700ZZ is a popular size that could be used in many applications that uses this size 10mm x 15mm x 4mm. S6700ZZ Bearing is made of Stainless Steel, S6700ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, S6700ZZ bearing is pre-lubricated with grease. Item: S6700ZZ Ball Bearing Type: Deep Groove Ball Bearing Quality: ABEC-5 Balls: Ceramic ZrO2 Shields: Metal Shields Material: Stainless Steel Lubrication: Self Lubricated (Grease) Dimensions: 10mm x 15mm x 4mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 15mm Width/Height/thickne ss: 4mm Size: 10 x 15 x 4 mm Quantity: One Bearing Marking: S6700Z Equal: 6700-2Z &-6700ZZ
Description
S6700ZZ Hybrid Ceramic Stainless Steel Ball Bearing and ceramic balls ABEC-5 quality, S6700ZZ is a popular size that could be used in many applications that uses this size 10mm x 15mm x 4mm. S6700ZZ Bearing is made of Stainless Steel, S6700ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, S6700ZZ bearing is pre-lubricated with grease. Item: S6700ZZ Ball Bearing Type: Deep Groove Ball Bearing Quality: ABEC-5 Balls: Ceramic ZrO2 Shields: Metal Shields Material: Stainless Steel Lubrication: Self Lubricated (Grease) Dimensions: 10mm x 15mm x 4mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 15mm Width/Height/thickne ss: 4mm Size: 10 x 15 x 4 mm Quantity: One Bearing Marking: S6700Z Equal: 6700-2Z &-6700ZZ

Suppliers

Company
Product
Description
Supplier Links
S6700ZZ Ceramic Bearing ABEC-5 - Kit7822 - NationSkander California Corporation
Anaheim, CA, USA
S6700ZZ Ceramic Bearing ABEC-5
Kit7822
S6700ZZ Ceramic Bearing ABEC-5 Kit7822
S6700ZZ Hybrid Ceramic Stainless Steel Ball Bearing and ceramic balls ABEC-5 quality, S6700ZZ is a popular size that could be used in many applications that uses this size 10mm x 15mm x 4mm. S6700ZZ Bearing is made of Stainless Steel, S6700ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, S6700ZZ bearing is pre-lubricated with grease. Item: S6700ZZ Ball Bearing Type: Deep Groove Ball Bearing Quality: ABEC-5 Balls: Ceramic ZrO2 Shields: Metal Shields Material: Stainless Steel Lubrication: Self Lubricated (Grease) Dimensions: 10mm x 15mm x 4mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 15mm Width/Height/thickne ss: 4mm Size: 10 x 15 x 4 mm Quantity: One Bearing Marking: S6700Z Equal: 6700-2Z &-6700ZZ

S6700ZZ Hybrid Ceramic Stainless Steel Ball Bearing and ceramic balls ABEC-5 quality, S6700ZZ is a popular size that could be used in many applications that uses this size 10mm x 15mm x 4mm. S6700ZZ Bearing is made of Stainless Steel, S6700ZZ bearing has 2 metal shields to protect the bearing from dust or any possible contamination, S6700ZZ bearing is pre-lubricated with grease.

  • Item: S6700ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Quality: ABEC-5
  • Balls: Ceramic ZrO2
  • Shields: Metal Shields
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 10mm x 15mm x 4mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 15mm
  • Width/Height/thickness: 4mm
  • Size: 10 x 15 x 4 mm
  • Quantity: One Bearing
  • Marking: S6700Z
  • Equal: 6700-2Z &-6700ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7822
Product Name S6700ZZ Ceramic Bearing ABEC-5
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3718G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details