KIT7821_6 -- SET 14 CERAMIC BEARING TAMIYA MIATA
NationSkander California Corporation
Set 14 Ceramic Bearing TAMIYA MIATA
Kit7821_6
Description
Fits Model: TAMIYA MIATA Bearing
Balls: Ceramic
Quantity: Set of 14 Bearings
Type: Deep groove ball bearings
Closures: Metal shielded
Lubrication: Pre-Greased
Rating: High Speed Bearings
-
NationSkander California Corporation
Description
Fits Model: TAMIYA MIATA Bearing
Balls: Ceramic
Quantity: Set of 14 Bearings
Type: Deep groove ball bearings
Closures: Metal shielded
Lubrication: Pre-Greased
Rating: High Speed Bearings
Suppliers
Set 14 Ceramic Bearing TAMIYA MIATA
Kit7821_6
Fits Model: TAMIYA MIATA Bearing
Balls: Ceramic
Quantity: Set of 14 Bearings
Type: Deep groove ball bearings
Closures: Metal shielded
Lubrication: Pre-Greased
Rating: High Speed Bearings
- Fits Model: TAMIYA MIATA Bearing
- Balls: Ceramic
- Quantity: Set of 14 Bearings
- Type: Deep groove ball bearings
- Closures: Metal shielded
- Lubrication: Pre-Greased
- Rating: High Speed Bearings
Supplier's Site
Technical Specifications
|
Product Category
|
Ball Bearings |
|
Product Number
|
Kit7821_6 |
|
Product Name
|
Set 14 Ceramic Bearing TAMIYA MIATA |
Unlock Full Specs
to access all available technical data
Similar Products
Primary Bearing Category
Angular Contact Ball Bearing
Material / Plating
Steel
Rolling Element
Steel
View Details
Material / Plating
Plastic
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Accurate Bushing Company, Inc.
Type
Conrad / Deep Groove
Dynamic Axial
25700 lbs (11655 kg)
Dynamic Radial
63600 lbs (28844 kg)
View Details