NationSkander California Corporation 10 Flanged Bearing 2x6 kit782

Description
2 x 6 x 3 Flanged Shielded Ball Bearings, Bearings are made of Stainless Steel, inner diameter is 2mm, outer diameter is 6mm and width is 3mm. Item: 2 x 6 x 3 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Size: 2mm x 6mm x 3mm Inner Diameter: 2mm Outer Diameter: 6mm Width: 3mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86000 RPM
Description
2 x 6 x 3 Flanged Shielded Ball Bearings, Bearings are made of Stainless Steel, inner diameter is 2mm, outer diameter is 6mm and width is 3mm. Item: 2 x 6 x 3 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Size: 2mm x 6mm x 3mm Inner Diameter: 2mm Outer Diameter: 6mm Width: 3mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing 2x6 - kit782 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing 2x6
kit782
10 Flanged Bearing 2x6 kit782
2 x 6 x 3 Flanged Shielded Ball Bearings, Bearings are made of Stainless Steel, inner diameter is 2mm, outer diameter is 6mm and width is 3mm. Item: 2 x 6 x 3 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Size: 2mm x 6mm x 3mm Inner Diameter: 2mm Outer Diameter: 6mm Width: 3mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86000 RPM

2 x 6 x 3 Flanged Shielded Ball Bearings, Bearings are made of Stainless Steel, inner diameter is 2mm, outer diameter is 6mm and width is 3mm.

  • Item: 2 x 6 x 3 Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Size: 2mm x 6mm x 3mm
  • Inner Diameter: 2mm
  • Outer Diameter: 6mm
  • Width: 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 330 N
  • Static load rating Cor: 100 N
  • Limiting Speed:
    • Grease Lubrication: 86000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit782
Product Name 10 Flanged Bearing 2x6
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
10mm Bore, 30mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS3010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details