NationSkander California Corporation Set 41 Ceramic Bearing Tamiya FORD F-350 Highlift Kit7813

Description
Fits Model: TAMIYA FORD F-350 HIGHLIFT Balls: Ceramic Quantity: Set of 41 Bearings Type: Deep groove ball bearings Closures: Metal shielded Lubrication: Pre-Greased Rating: High Speed Bearings
Description
Fits Model: TAMIYA FORD F-350 HIGHLIFT Balls: Ceramic Quantity: Set of 41 Bearings Type: Deep groove ball bearings Closures: Metal shielded Lubrication: Pre-Greased Rating: High Speed Bearings

Suppliers

Company
Product
Description
Supplier Links
Set 41 Ceramic Bearing Tamiya FORD F-350 Highlift - Kit7813 - NationSkander California Corporation
Anaheim, CA, USA
Set 41 Ceramic Bearing Tamiya FORD F-350 Highlift
Kit7813
Set 41 Ceramic Bearing Tamiya FORD F-350 Highlift Kit7813
Fits Model: TAMIYA FORD F-350 HIGHLIFT Balls: Ceramic Quantity: Set of 41 Bearings Type: Deep groove ball bearings Closures: Metal shielded Lubrication: Pre-Greased Rating: High Speed Bearings
  • Fits Model: TAMIYA FORD F-350 HIGHLIFT
  • Balls: Ceramic
  • Quantity: Set of 41 Bearings
  • Type: Deep groove ball bearings
  • Closures: Metal shielded
  • Lubrication: Pre-Greased
  • Rating: High Speed Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7813
Product Name Set 41 Ceramic Bearing Tamiya FORD F-350 Highlift
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details
Ball Bearings - 2058814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details