NationSkander California Corporation 100 Skateboard/inline/Rollerblade Skate Ceramic Bearing Kit7811

Description
Wholesale Lot of 100 Skateboard/Inline/Sk ate bearings, they work in roller hockey skates, rollerblades and even scooters. ball bearings with high speed solid Ceramic Balls, every bearing has a high speed steel ball retainer, with 7 Ceramic balls, and a non-contact rubber seal, inner and outer races are made of chrome steel, each bearing has 2 non-contact rubber seal to protect the bearing from dirt, dust or any possible contamination, bearings are self lubricated bearings (bearings are already greased), low viscosity grease was used to ensure fastest possible speeds. Item: 608-2RS Skate Sealed Bearings Type: Deep Groove Ball Bearings Balls: Ceramic balls Inner Outer Races: Stainless Steel Cage: nylon retainer Seals: 2 non-contact rubber seal (could be easily removed and reinstalled) Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: Wholesale Lot of 100 Bearings
Description
Wholesale Lot of 100 Skateboard/Inline/Sk ate bearings, they work in roller hockey skates, rollerblades and even scooters. ball bearings with high speed solid Ceramic Balls, every bearing has a high speed steel ball retainer, with 7 Ceramic balls, and a non-contact rubber seal, inner and outer races are made of chrome steel, each bearing has 2 non-contact rubber seal to protect the bearing from dirt, dust or any possible contamination, bearings are self lubricated bearings (bearings are already greased), low viscosity grease was used to ensure fastest possible speeds. Item: 608-2RS Skate Sealed Bearings Type: Deep Groove Ball Bearings Balls: Ceramic balls Inner Outer Races: Stainless Steel Cage: nylon retainer Seals: 2 non-contact rubber seal (could be easily removed and reinstalled) Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: Wholesale Lot of 100 Bearings

Suppliers

Company
Product
Description
Supplier Links
100 Skateboard/inline/Rollerblade Skate Ceramic Bearing - Kit7811 - NationSkander California Corporation
Anaheim, CA, USA
100 Skateboard/inline/Rollerblade Skate Ceramic Bearing
Kit7811
100 Skateboard/inline/Rollerblade Skate Ceramic Bearing Kit7811
Wholesale Lot of 100 Skateboard/Inline/Sk ate bearings, they work in roller hockey skates, rollerblades and even scooters. ball bearings with high speed solid Ceramic Balls, every bearing has a high speed steel ball retainer, with 7 Ceramic balls, and a non-contact rubber seal, inner and outer races are made of chrome steel, each bearing has 2 non-contact rubber seal to protect the bearing from dirt, dust or any possible contamination, bearings are self lubricated bearings (bearings are already greased), low viscosity grease was used to ensure fastest possible speeds. Item: 608-2RS Skate Sealed Bearings Type: Deep Groove Ball Bearings Balls: Ceramic balls Inner Outer Races: Stainless Steel Cage: nylon retainer Seals: 2 non-contact rubber seal (could be easily removed and reinstalled) Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: Wholesale Lot of 100 Bearings

Wholesale Lot of 100 Skateboard/Inline/Skate bearings, they work in roller hockey skates, rollerblades and even scooters. ball bearings with high speed solid Ceramic Balls, every bearing has a high speed steel ball retainer, with 7 Ceramic balls, and a non-contact rubber seal, inner and outer races are made of chrome steel, each bearing has 2 non-contact rubber seal to protect the bearing from dirt, dust or any possible contamination, bearings are self lubricated bearings (bearings are already greased), low viscosity grease was used to ensure fastest possible speeds.

  • Item: 608-2RS Skate Sealed Bearings
  • Type: Deep Groove Ball Bearings
  • Balls: Ceramic balls
  • Inner Outer Races: Stainless Steel
  • Cage: nylon retainer
  • Seals: 2 non-contact rubber seal (could be easily removed and reinstalled)
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: Wholesale Lot of 100 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7811
Product Name 100 Skateboard/inline/Rollerblade Skate Ceramic Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-52 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details