NationSkander California Corporation 10 Bearing SR2-6ZZ kit781

Description
SR2-6ZZ Stainless Steel Ball Bearings, the inner diameter is 1/8", outer diameter is 3/8" and the width is 9/64", this is a popular size that could be used in many applications, Bearings are made of Stainless Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR2-6ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 3/8" x 9/64" English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 9/64" inch Quantity: 10 Bearings Packing: 10 bearings in one plastic tube Equal: R2-6ZZ &R2-62RZ;
Description
SR2-6ZZ Stainless Steel Ball Bearings, the inner diameter is 1/8", outer diameter is 3/8" and the width is 9/64", this is a popular size that could be used in many applications, Bearings are made of Stainless Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR2-6ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 3/8" x 9/64" English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 9/64" inch Quantity: 10 Bearings Packing: 10 bearings in one plastic tube Equal: R2-6ZZ &R2-62RZ;

Suppliers

Company
Product
Description
Supplier Links
10 Bearing SR2-6ZZ - kit781 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing SR2-6ZZ
kit781
10 Bearing SR2-6ZZ kit781
SR2-6ZZ Stainless Steel Ball Bearings, the inner diameter is 1/8", outer diameter is 3/8" and the width is 9/64", this is a popular size that could be used in many applications, Bearings are made of Stainless Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR2-6ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 3/8" x 9/64" English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 9/64" inch Quantity: 10 Bearings Packing: 10 bearings in one plastic tube Equal: R2-6ZZ &R2-62RZ;

SR2-6ZZ Stainless Steel Ball Bearings, the inner diameter is 1/8", outer diameter is 3/8" and the width is 9/64", this is a popular size that could be used in many applications, Bearings are made of Stainless Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: SR2-6ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/8" x 3/8" x 9/64" English Size
  • ID (inner diameter)/Bore: 1/8" inch
  • OD (outer diameter): 3/8" inch
  • Width/Height/thickness: 9/64" inch
  • Quantity: 10 Bearings
  • Packing: 10 bearings in one plastic tube
  • Equal: R2-6ZZ &R2-62RZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit781
Product Name 10 Bearing SR2-6ZZ
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-35 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details