NationSkander California Corporation 8 Skateboard Kit7809

Description
S608-2RS Bearing, categorized as low friction 8mm axle skate bearing,Bearings works in skateboards, longboards, inline skates, rollerblades and roller hockey, Bearings are double sealed, radial and deep groove ball bearings, S608-2RS bearings are made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, Bearing are ABEC-5 quality to ensure high speeds. Name: S608-2RS Skateboard Bearings ball bearing Item: Double Sealed Ball Bearings Type: Deep groove radial ball bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8mm x 22mm x 7mm Ball Bearings Width/Height/Bridth (W/H/B): 7mm Quality: ABEC-5 Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Double sealed with rubber seals RS/RS1/2RS1 Quantity: 8 Bearings Radial Clearance: C3 Equivalents: S608-2RS and S608-2RS Bearings
Description
S608-2RS Bearing, categorized as low friction 8mm axle skate bearing,Bearings works in skateboards, longboards, inline skates, rollerblades and roller hockey, Bearings are double sealed, radial and deep groove ball bearings, S608-2RS bearings are made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, Bearing are ABEC-5 quality to ensure high speeds. Name: S608-2RS Skateboard Bearings ball bearing Item: Double Sealed Ball Bearings Type: Deep groove radial ball bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8mm x 22mm x 7mm Ball Bearings Width/Height/Bridth (W/H/B): 7mm Quality: ABEC-5 Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Double sealed with rubber seals RS/RS1/2RS1 Quantity: 8 Bearings Radial Clearance: C3 Equivalents: S608-2RS and S608-2RS Bearings

Suppliers

Company
Product
Description
Supplier Links
8 Skateboard Kit7809
S608-2RS Bearing, categorized as low friction 8mm axle skate bearing,Bearings works in skateboards, longboards, inline skates, rollerblades and roller hockey, Bearings are double sealed, radial and deep groove ball bearings, S608-2RS bearings are made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, Bearing are ABEC-5 quality to ensure high speeds. Name: S608-2RS Skateboard Bearings ball bearing Item: Double Sealed Ball Bearings Type: Deep groove radial ball bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8mm x 22mm x 7mm Ball Bearings Width/Height/Bridth (W/H/B): 7mm Quality: ABEC-5 Material: Stainless Steel Grade 440C Balls: Si3N4 Ceramic (Silicon Nitride) Closures: Double sealed with rubber seals RS/RS1/2RS1 Quantity: 8 Bearings Radial Clearance: C3 Equivalents: S608-2RS and S608-2RS Bearings

S608-2RS Bearing, categorized as low friction 8mm axle skate bearing,Bearings works in skateboards, longboards, inline skates, rollerblades and roller hockey, Bearings are double sealed, radial and deep groove ball bearings, S608-2RS bearings are made of Stainless Steel with Si3N4 Ceramic (Silicon Nitride) balls, S608-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, Bearing are ABEC-5 quality to ensure high speeds.

  • Name: S608-2RS Skateboard Bearings ball bearing
  • Item: Double Sealed Ball Bearings
  • Type: Deep groove radial ball bearings
  • Dimensions: 8*22*7 mm/Metric
  • ID (inner diameter)/Bore=8mm
  • OD (outer diameter)=22mm
  • Width/Height/thickness=7mm
  • Size: 8mm x 22mm x 7mm Ball Bearings
  • Width/Height/Bridth (W/H/B): 7mm
  • Quality: ABEC-5
  • Material: Stainless Steel Grade 440C
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Quantity: 8 Bearings
  • Radial Clearance: C3
  • Equivalents: S608-2RS and S608-2RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7809
Product Name 8 Skateboard
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-10 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2058822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3109M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details