NationSkander California Corporation 10 Loose Ceramic Balls 15/64 Kit7802

Description
10 Loose Ceramic Balls 15/64 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 15/64 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 15/64 Inch Material: Ceramic Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 15/64 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 15/64 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 15/64 Inch Material: Ceramic Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 15/64 - Kit7802 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 15/64
Kit7802
10 Loose Ceramic Balls 15/64 Kit7802
10 Loose Ceramic Balls 15/64 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 15/64 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 15/64 Inch Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 15/64 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 15/64 Inch. Balls are made of Ceramic Si3N4.

  • Item: Loose Balls
  • Size: 15/64 Inch
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7802
Product Name 10 Loose Ceramic Balls 15/64
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2058774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details