NationSkander California Corporation 6301 Full Ceramic Bearing 12x37x12 ZrO2 Kit7800

Description
6301 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 12mm, outer diameter is 37mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6301 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Quantity: One ball bearing Dimensions: 12mm x 37mm x 12mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 37mm Width/Height/thickne ss: 12mm Size: 12 x 37 x 12 mm Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6301 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 12mm, outer diameter is 37mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6301 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Quantity: One ball bearing Dimensions: 12mm x 37mm x 12mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 37mm Width/Height/thickne ss: 12mm Size: 12 x 37 x 12 mm Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6301 Full Ceramic Bearing 12x37x12 ZrO2 - Kit7800 - NationSkander California Corporation
Anaheim, CA, USA
6301 Full Ceramic Bearing 12x37x12 ZrO2
Kit7800
6301 Full Ceramic Bearing 12x37x12 ZrO2 Kit7800
6301 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 12mm, outer diameter is 37mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6301 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Quantity: One ball bearing Dimensions: 12mm x 37mm x 12mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 37mm Width/Height/thickne ss: 12mm Size: 12 x 37 x 12 mm Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6301 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 12mm, outer diameter is 37mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6301 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Quantity: One ball bearing
  • Dimensions: 12mm x 37mm x 12mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 37mm
  • Width/Height/thickness: 12mm
  • Size: 12 x 37 x 12 mm
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7800
Product Name 6301 Full Ceramic Bearing 12x37x12 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS2507G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details