NationSkander California Corporation 6807 Full Ceramic Bearing 35x47x7 Kit7799

Description
6807 Full Ceramic Ball Bearing, the inner diameter is 35mm, outer diameter is 47mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6807 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 35mm x 47mm x 7mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 47mm Width/Height/thickne ss: 7mm Size: 35mm x 47mm x 7mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Equivalents: 61806 Bearings
Description
6807 Full Ceramic Ball Bearing, the inner diameter is 35mm, outer diameter is 47mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6807 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 35mm x 47mm x 7mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 47mm Width/Height/thickne ss: 7mm Size: 35mm x 47mm x 7mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Equivalents: 61806 Bearings

Suppliers

Company
Product
Description
Supplier Links
6807 Full Ceramic Bearing 35x47x7 - Kit7799 - NationSkander California Corporation
Anaheim, CA, USA
6807 Full Ceramic Bearing 35x47x7
Kit7799
6807 Full Ceramic Bearing 35x47x7 Kit7799
6807 Full Ceramic Ball Bearing, the inner diameter is 35mm, outer diameter is 47mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6807 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 35mm x 47mm x 7mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 47mm Width/Height/thickne ss: 7mm Size: 35mm x 47mm x 7mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Equivalents: 61806 Bearings

6807 Full Ceramic Ball Bearing, the inner diameter is 35mm, outer diameter is 47mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6807 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 35mm x 47mm x 7mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 47mm
  • Width/Height/thickness: 7mm
  • Size: 35mm x 47mm x 7mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
  • Equivalents: 61806 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7799
Product Name 6807 Full Ceramic Bearing 35x47x7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2612618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS6225M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details