NationSkander California Corporation 626 Full Ceramic Bearing 6x19x6 Kit7798

Description
626 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 6mm, outer diameter is 19mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 626 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 6mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 6mm x 19mm x 6mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
626 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 6mm, outer diameter is 19mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 626 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 6mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 6mm x 19mm x 6mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
626 Full Ceramic Bearing 6x19x6 - Kit7798 - NationSkander California Corporation
Anaheim, CA, USA
626 Full Ceramic Bearing 6x19x6
Kit7798
626 Full Ceramic Bearing 6x19x6 Kit7798
626 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 6mm, outer diameter is 19mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 626 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 6mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 6mm x 19mm x 6mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

626 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 6mm, outer diameter is 19mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 626 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE Cage
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 6mm x 19mm x 6mm/Metric
  • ID (inner diameter)/Bore: 6mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 6mm
  • Size: 6mm x 19mm x 6mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7798
Product Name 626 Full Ceramic Bearing 6x19x6
Unlock Full Specs
to access all available technical data

Similar Products

5mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS1905 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details