NationSkander California Corporation 686 Full Ceramic Bearing 6x13x5 Kit7797

Description
Full Ceramic (Zirconium Oxide) 686 Ball Bearings, the inner diameter is 6, outer diameter is 13 and the width is 5, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 686 Type: Full Ceramic Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Cage Dimensions: 6*13*5 mm/Metric ID (inner diameter)/Bore=6mm OD (outer diameter)=13mm Width/Height/thickne ss=5mm Size: 6mm x 13mm x 5mm Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Quantity: One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Description
Full Ceramic (Zirconium Oxide) 686 Ball Bearings, the inner diameter is 6, outer diameter is 13 and the width is 5, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 686 Type: Full Ceramic Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Cage Dimensions: 6*13*5 mm/Metric ID (inner diameter)/Bore=6mm OD (outer diameter)=13mm Width/Height/thickne ss=5mm Size: 6mm x 13mm x 5mm Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Quantity: One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
686 Full Ceramic Bearing 6x13x5 - Kit7797 - NationSkander California Corporation
Anaheim, CA, USA
686 Full Ceramic Bearing 6x13x5
Kit7797
686 Full Ceramic Bearing 6x13x5 Kit7797
Full Ceramic (Zirconium Oxide) 686 Ball Bearings, the inner diameter is 6, outer diameter is 13 and the width is 5, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 686 Type: Full Ceramic Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Cage Dimensions: 6*13*5 mm/Metric ID (inner diameter)/Bore=6mm OD (outer diameter)=13mm Width/Height/thickne ss=5mm Size: 6mm x 13mm x 5mm Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Quantity: One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Full Ceramic (Zirconium Oxide) 686 Ball Bearings, the inner diameter is 6, outer diameter is 13 and the width is 5, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 686
  • Type: Full Ceramic
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Cage: PTFE Cage
  • Dimensions: 6*13*5 mm/Metric
  • ID (inner diameter)/Bore=6mm
  • OD (outer diameter)=13mm
  • Width/Height/thickness=5mm
  • Size: 6mm x 13mm x 5mm
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Quantity: One ball bearing
  • Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7797
Product Name 686 Full Ceramic Bearing 6x13x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-9-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details
Ball Bearings - 1883300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details