NationSkander California Corporation 6205 Full Complement Ceramic Bearing 25x52x15 Kit7796

Description
6205 Full Complement Ceramic (Zirconium Oxide) Ball Bearings, the inner diameter is 25, outer diameter is 52 and the width is 15, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6205 Ball Bearing Type: Full Complement Ceramic Ball Bearing Cage: No Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6205 Full Complement Ceramic (Zirconium Oxide) Ball Bearings, the inner diameter is 25, outer diameter is 52 and the width is 15, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6205 Ball Bearing Type: Full Complement Ceramic Ball Bearing Cage: No Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6205 Full Complement Ceramic Bearing 25x52x15 - Kit7796 - NationSkander California Corporation
Anaheim, CA, USA
6205 Full Complement Ceramic Bearing 25x52x15
Kit7796
6205 Full Complement Ceramic Bearing 25x52x15 Kit7796
6205 Full Complement Ceramic (Zirconium Oxide) Ball Bearings, the inner diameter is 25, outer diameter is 52 and the width is 15, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6205 Ball Bearing Type: Full Complement Ceramic Ball Bearing Cage: No Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6205 Full Complement Ceramic (Zirconium Oxide) Ball Bearings, the inner diameter is 25, outer diameter is 52 and the width is 15, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6205 Ball Bearing
  • Type: Full Complement Ceramic Ball Bearing
  • Cage: No Cage
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 25mm x 52mm x 15mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 52mm
  • Width/Height/thickness: 15mm
  • Size: 25 x 52 x 15 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7796
Product Name 6205 Full Complement Ceramic Bearing 25x52x15
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS2512G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details