NationSkander California Corporation 1205 Full Ceramic Self Aligning Bearing 25x52x15 Kit7795

Description
1205 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 1205 Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Ball Bearing
Description
1205 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 1205 Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
1205 Full Ceramic Self Aligning Bearing 25x52x15 - Kit7795 - NationSkander California Corporation
Anaheim, CA, USA
1205 Full Ceramic Self Aligning Bearing 25x52x15
Kit7795
1205 Full Ceramic Self Aligning Bearing 25x52x15 Kit7795
1205 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 1205 Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity: One Ball Bearing

1205 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic.

  • Item: 1205 Ball Bearing
  • Type: Full Ceramic Self Aligning Ball Bearing
  • Dimensions: 25mm x 52mm x 15mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 52mm
  • Width/Height/thickness: 15mm
  • Size: 25 x 52 x 15 mm
  • Quantity: One Ball Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7795
Product Name 1205 Full Ceramic Self Aligning Bearing 25x52x15
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P11250M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details