NationSkander California Corporation 1203 Full Ceramic Self Aligning Bearing 17x40x12 Kit7794

Description
Full Ceramic Self Aligning Ball Bearings have a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur, dimensions of the bearing is ID 17mm x OD 40mm x 12mm (width). Bearing is made of Ceramic. Item: Full Ceramic Self Aligning Ball Bearings Item Name:1203 Dimensions: 17*4*12 mm/Metric ID (inner diameter)/Bore=17mm OD (outer diameter)=4mm Width/Height/thickne ss=12mm Size: 17mm x 40mm x 12mm Quantity: One Bearing
Description
Full Ceramic Self Aligning Ball Bearings have a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur, dimensions of the bearing is ID 17mm x OD 40mm x 12mm (width). Bearing is made of Ceramic. Item: Full Ceramic Self Aligning Ball Bearings Item Name:1203 Dimensions: 17*4*12 mm/Metric ID (inner diameter)/Bore=17mm OD (outer diameter)=4mm Width/Height/thickne ss=12mm Size: 17mm x 40mm x 12mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
1203 Full Ceramic Self Aligning Bearing 17x40x12 - Kit7794 - NationSkander California Corporation
Anaheim, CA, USA
1203 Full Ceramic Self Aligning Bearing 17x40x12
Kit7794
1203 Full Ceramic Self Aligning Bearing 17x40x12 Kit7794
Full Ceramic Self Aligning Ball Bearings have a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur, dimensions of the bearing is ID 17mm x OD 40mm x 12mm (width). Bearing is made of Ceramic. Item: Full Ceramic Self Aligning Ball Bearings Item Name:1203 Dimensions: 17*4*12 mm/Metric ID (inner diameter)/Bore=17mm OD (outer diameter)=4mm Width/Height/thickne ss=12mm Size: 17mm x 40mm x 12mm Quantity: One Bearing

Full Ceramic Self Aligning Ball Bearings have a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur, dimensions of the bearing is ID 17mm x OD 40mm x 12mm (width). Bearing is made of Ceramic.

  • Item: Full Ceramic Self Aligning Ball Bearings
  • Item Name:1203
  • Dimensions: 17*4*12 mm/Metric
  • ID (inner diameter)/Bore=17mm
  • OD (outer diameter)=4mm
  • Width/Height/thickness=12mm
  • Size: 17mm x 40mm x 12mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7794
Product Name 1203 Full Ceramic Self Aligning Bearing 17x40x12
Unlock Full Specs
to access all available technical data

Similar Products

9mm Bore, 26mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS2609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details