NationSkander California Corporation 1201 Full Ceramic Self Aligning Bearing 12x32x10 Kit7793

Description
1201 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 1201 Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Ball Bearing
Description
1201 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 1201 Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
1201 Full Ceramic Self Aligning Bearing 12x32x10 - Kit7793 - NationSkander California Corporation
Anaheim, CA, USA
1201 Full Ceramic Self Aligning Bearing 12x32x10
Kit7793
1201 Full Ceramic Self Aligning Bearing 12x32x10 Kit7793
1201 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 1201 Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Ball Bearing

1201 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic.

  • Item: 1201 Ball Bearing
  • Type: Full Ceramic Self Aligning Ball Bearing
  • Dimensions: 12mm x 32mm x 10mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 10mm
  • Size: 12 x 32 x 10 mm
  • Quantity: One Ball Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7793
Product Name 1201 Full Ceramic Self Aligning Bearing 12x32x10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details